Welwyn Components, Ltd. Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-787RJT1

Description
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1607
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1607
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9169
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9169
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1607
Product Name Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details