Welwyn Components, Ltd. Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-76K8MT3

Description
RES, 76K8, 20%, 0.75W, 2010, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 20%, 0.75W, 2010, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2180
Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2180
RES, 76K8, 20%, 0.75W, 2010, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 20%, 0.75W, 2010, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8973
Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8973
RES, 76K8, 20%, 0.75W, 2010, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 20%, 0.75W, 2010, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2180
Product Name Res, 76K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers