Welwyn Components, Ltd. Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-73R2KT1

Description
RES, 73R2, 10%, 0.75W, 2010, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 10%, 0.75W, 2010, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4213
Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4213
RES, 73R2, 10%, 0.75W, 2010, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 10%, 0.75W, 2010, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3547
Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3547
RES, 73R2, 10%, 0.75W, 2010, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 10%, 0.75W, 2010, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4213
Product Name Res, 73R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details