Welwyn Components, Ltd. Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-71R5KT3

Description
RES, 71R5, 10%, 0.75W, 2010, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71R5, 10%, 0.75W, 2010, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1595
Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1595
RES, 71R5, 10%, 0.75W, 2010, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 10%, 0.75W, 2010, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9210
Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9210
RES, 71R5, 10%, 0.75W, 2010, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 10%, 0.75W, 2010, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1595
Product Name Res, 71R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details