Welwyn Components, Ltd. Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-71K5MT3

Description
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8959
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8959
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6688
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6688
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8959
Product Name Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details