Welwyn Components, Ltd. Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-71K5MT1

Description
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8996
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8996
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6772
Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6772
RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 20%, 0.75W, 2010, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8996
Product Name Res, 71K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers