Welwyn Components, Ltd. Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-6R34MT3

Description
RES, 6R34, 20%, 0.75W, 2010, THICK FILM; Resistance:6.34ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R34, 20%, 0.75W, 2010, THICK FILM; Resistance:6.34ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1547
Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1547
RES, 6R34, 20%, 0.75W, 2010, THICK FILM; Resistance:6.34ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R34, 20%, 0.75W, 2010, THICK FILM; Resistance:6.34ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3914
Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3914
RES, 6R34, 20%, 0.75W, 2010, THICK FILM; Resistance:6.34ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R34, 20%, 0.75W, 2010, THICK FILM; Resistance:6.34ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1547
Product Name Res, 6R34, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers