Welwyn Components, Ltd. Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-6R19KT3

Description
RES, 6R19, 10%, 0.75W, 2010, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R19, 10%, 0.75W, 2010, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0945
Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0945
RES, 6R19, 10%, 0.75W, 2010, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 10%, 0.75W, 2010, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9161
Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9161
RES, 6R19, 10%, 0.75W, 2010, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 10%, 0.75W, 2010, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0945
Product Name Res, 6R19, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details