Welwyn Components, Ltd. Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-6K81KT3

Description
RES, 6K81, 10%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 10%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5273
Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5273
RES, 6K81, 10%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 10%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6621
Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6621
RES, 6K81, 10%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 10%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5273
Product Name Res, 6K81, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details