Welwyn Components, Ltd. Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-6K19JT3

Description
RES, 6K19, 5%, 0.75W, 2010, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 5%, 0.75W, 2010, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8896
Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8896
RES, 6K19, 5%, 0.75W, 2010, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 5%, 0.75W, 2010, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6462
Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6462
RES, 6K19, 5%, 0.75W, 2010, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 5%, 0.75W, 2010, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8896
Product Name Res, 6K19, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details