Welwyn Components, Ltd. Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-69R8MT3

Description
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9197
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9197
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0969
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0969
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9197
Product Name Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details