Welwyn Components, Ltd. Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-69R8MT1

Description
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1582
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1582
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1583
Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1583
RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 20%, 0.75W, 2010, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1582
Product Name Res, 69R8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details