Welwyn Components, Ltd. Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-66R5KT1

Description
RES, 66R5, 10%, 0.75W, 2010, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 10%, 0.75W, 2010, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9121
Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9121
RES, 66R5, 10%, 0.75W, 2010, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 10%, 0.75W, 2010, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4183
Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4183
RES, 66R5, 10%, 0.75W, 2010, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 10%, 0.75W, 2010, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9121
Product Name Res, 66R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers