Welwyn Components, Ltd. Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-64R9MT1

Description
RES, 64R9, 20%, 0.75W, 2010, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 20%, 0.75W, 2010, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1566
Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1566
RES, 64R9, 20%, 0.75W, 2010, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 20%, 0.75W, 2010, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9115
Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9115
RES, 64R9, 20%, 0.75W, 2010, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 20%, 0.75W, 2010, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1566
Product Name Res, 64R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers