Welwyn Components, Ltd. Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-649RMT3

Description
RES, 649R, 20%, 0.75W, 2010, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 20%, 0.75W, 2010, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4180
Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4180
RES, 649R, 20%, 0.75W, 2010, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649R, 20%, 0.75W, 2010, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9119
Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9119
RES, 649R, 20%, 0.75W, 2010, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649R, 20%, 0.75W, 2010, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4180
Product Name Res, 649R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details