Welwyn Components, Ltd. Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-634RJT1

Description
RES, 634R, 5%, 0.75W, 2010, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 634R, 5%, 0.75W, 2010, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6652
Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6652
RES, 634R, 5%, 0.75W, 2010, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 634R, 5%, 0.75W, 2010, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1562
Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1562
RES, 634R, 5%, 0.75W, 2010, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 634R, 5%, 0.75W, 2010, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6652
Product Name Res, 634R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details