Welwyn Components, Ltd. Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-634KJT1

Description
RES, 634K, 5%, 0.75W, 2010, THICK FILM; Resistance:634kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 634K, 5%, 0.75W, 2010, THICK FILM; Resistance:634kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8969
Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8969
RES, 634K, 5%, 0.75W, 2010, THICK FILM; Resistance:634kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 634K, 5%, 0.75W, 2010, THICK FILM; Resistance:634kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6649
Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6649
RES, 634K, 5%, 0.75W, 2010, THICK FILM; Resistance:634kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 634K, 5%, 0.75W, 2010, THICK FILM; Resistance:634kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8969
Product Name Res, 634K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers