Welwyn Components, Ltd. Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-62KMT1

Description
RES, 62K, 20%, 0.75W, 2010, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 20%, 0.75W, 2010, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3930
Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3930
RES, 62K, 20%, 0.75W, 2010, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 20%, 0.75W, 2010, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6641
Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6641
RES, 62K, 20%, 0.75W, 2010, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 20%, 0.75W, 2010, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3930
Product Name Res, 62K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details