Welwyn Components, Ltd. Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-60K4MT3

Description
RES, 60K4, 20%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 20%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1553
Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1553
RES, 60K4, 20%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 20%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8957
Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8957
RES, 60K4, 20%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 20%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1553
Product Name Res, 60K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details