Welwyn Components, Ltd. Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-5R9JT3

Description
RES, 5R9, 5%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R9, 5%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2137
Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2137
RES, 5R9, 5%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R9, 5%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9052
Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9052
RES, 5R9, 5%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R9, 5%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2137
Product Name Res, 5R9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details