Welwyn Components, Ltd. Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-5K9MT1

Description
RES, 5K9, 20%, 0.75W, 2010, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 20%, 0.75W, 2010, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9043
Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9043
RES, 5K9, 20%, 0.75W, 2010, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 20%, 0.75W, 2010, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3874
Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3874
RES, 5K9, 20%, 0.75W, 2010, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 20%, 0.75W, 2010, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9043
Product Name Res, 5K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers