Welwyn Components, Ltd. Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-5K6MT1

Description
RES, 5K6, 20%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 20%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9105
Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9105
RES, 5K6, 20%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 20%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6416
Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6416
RES, 5K6, 20%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 20%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9105
Product Name Res, 5K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers