Welwyn Components, Ltd. Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-59KMT1

Description
RES, 59K, 20%, 0.75W, 2010, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 20%, 0.75W, 2010, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4144
Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4144
RES, 59K, 20%, 0.75W, 2010, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 20%, 0.75W, 2010, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9088
Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9088
RES, 59K, 20%, 0.75W, 2010, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 20%, 0.75W, 2010, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4144
Product Name Res, 59K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details