Welwyn Components, Ltd. Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-57R6MT3

Description
RES, 57R6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57R6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8891
Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8891
RES, 57R6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5268
Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5268
RES, 57R6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8891
Product Name Res, 57R6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details