Welwyn Components, Ltd. Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-56RKT1

Description
RES, 56R, 10%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 10%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4134
Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4134
RES, 56R, 10%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 10%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3503
Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3503
RES, 56R, 10%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 10%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4134
Product Name Res, 56R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details