Welwyn Components, Ltd. Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-562KMT3

Description
RES, 562K, 20%, 0.75W, 2010, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 562K, 20%, 0.75W, 2010, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4138
Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4138
RES, 562K, 20%, 0.75W, 2010, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562K, 20%, 0.75W, 2010, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1532
Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1532
RES, 562K, 20%, 0.75W, 2010, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562K, 20%, 0.75W, 2010, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4138
Product Name Res, 562K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 562000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details