Welwyn Components, Ltd. Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-54R9MT1

Description
RES, 54R9, 20%, 0.75W, 2010, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 20%, 0.75W, 2010, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8919
Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8919
RES, 54R9, 20%, 0.75W, 2010, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 20%, 0.75W, 2010, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3895
Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3895
RES, 54R9, 20%, 0.75W, 2010, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 20%, 0.75W, 2010, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8919
Product Name Res, 54R9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details