Welwyn Components, Ltd. Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-53R6JT3

Description
RES, 53R6, 5%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53R6, 5%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6433
Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6433
RES, 53R6, 5%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53R6, 5%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0919
Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0919
RES, 53R6, 5%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53R6, 5%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6433
Product Name Res, 53R6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details