The Res, 52K3, 20%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 52.3 kΩ with a tolerance of ±20%. The power rating is 750 mW, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand a dielectric voltage of 500V. The resistor is packaged on 12 mm carrier tape, facilitating automated handling and assembly.
RES, 52K3, 20%, 0.75W, 2010, THICK FILM; Resistance:52.3kohm;
RES, 52K3, 20%, 0.75W, 2010, THICK FILM; Resistance:52.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03AH8907 |
| Product Name | Res, 52K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 52300 ohms |