The Res, 51R, 10%, 0.75W, 2010, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 51 ohms with a tolerance of ±10% and a power rating of 0.75W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods. The device operates effectively within a temperature range of -55°C to +155°C and is resistant to sulphur-bearing gases, making it suitable for various environmental conditions. The resistor is RoHS compliant and features wrap-around terminations for improved solderability and leach resistance.
RES, 51R, 10%, 0.75W, 2010, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 51R, 10%, 0.75W, 2010, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH6583 |
| Product Name | Res, 51R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 51 ohms |