Welwyn Components, Ltd. Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-4R3KT3

Description
RES, 4R3, 10%, 0.75W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R3, 10%, 0.75W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0326
Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0326
RES, 4R3, 10%, 0.75W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R3, 10%, 0.75W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3828
Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3828
RES, 4R3, 10%, 0.75W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R3, 10%, 0.75W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0326
Product Name Res, 4R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers