Welwyn Components, Ltd. Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-4R22MT1

Description
RES, 4R22, 20%, 0.75W, 2010, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R22, 20%, 0.75W, 2010, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1438
Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1438
RES, 4R22, 20%, 0.75W, 2010, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R22, 20%, 0.75W, 2010, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8975
Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8975
RES, 4R22, 20%, 0.75W, 2010, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R22, 20%, 0.75W, 2010, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1438
Product Name Res, 4R22, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details