Welwyn Components, Ltd. Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-4K02JT1

Description
RES, 4K02, 5%, 0.75W, 2010, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 5%, 0.75W, 2010, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6362
Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6362
RES, 4K02, 5%, 0.75W, 2010, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 5%, 0.75W, 2010, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8962
Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8962
RES, 4K02, 5%, 0.75W, 2010, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 5%, 0.75W, 2010, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6362
Product Name Res, 4K02, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details