Welwyn Components, Ltd. Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-48K7MT1

Description
RES, 48K7, 20%, 0.75W, 2010, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 20%, 0.75W, 2010, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8840
Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8840
RES, 48K7, 20%, 0.75W, 2010, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 20%, 0.75W, 2010, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2122
Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2122
RES, 48K7, 20%, 0.75W, 2010, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 20%, 0.75W, 2010, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8840
Product Name Res, 48K7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details