Welwyn Components, Ltd. Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-47K5MT3

Description
RES, 47K5, 20%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 20%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6546
Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6546
RES, 47K5, 20%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 20%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3855
Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3855
RES, 47K5, 20%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 20%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6546
Product Name Res, 47K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details