Welwyn Components, Ltd. Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-47K5KT3

Description
RES, 47K5, 10%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 10%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0347
Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0347
RES, 47K5, 10%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 10%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0893
Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0893
RES, 47K5, 10%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 10%, 0.75W, 2010, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0347
Product Name Res, 47K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details