Welwyn Components, Ltd. Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-46K4MT3

Description
RES, 46K4, 20%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 20%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9012
Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9012
RES, 46K4, 20%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 20%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1470
Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1470
RES, 46K4, 20%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 20%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9012
Product Name Res, 46K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers