Welwyn Components, Ltd. Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-46K4KT1

Description
RES, 46K4, 10%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 10%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5241
Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5241
RES, 46K4, 10%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 10%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6537
Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6537
RES, 46K4, 10%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 10%, 0.75W, 2010, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5241
Product Name Res, 46K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers