Welwyn Components, Ltd. Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-45K3MT1

Description
RES, 45K3, 20%, 0.75W, 2010, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 20%, 0.75W, 2010, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5239
Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5239
RES, 45K3, 20%, 0.75W, 2010, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 20%, 0.75W, 2010, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1467
Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1467
RES, 45K3, 20%, 0.75W, 2010, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 20%, 0.75W, 2010, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5239
Product Name Res, 45K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details