Welwyn Components, Ltd. Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-44R2KT3

Description
RES, 44R2, 10%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 10%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9003
Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9003
RES, 44R2, 10%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8823
Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8823
RES, 44R2, 10%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9003
Product Name Res, 44R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details