The Res, 44R2, 5%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 44.2 ohms with a tolerance of ±5%. The power rating is 0.75 watts, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand overload conditions of up to 6.25 times the rated power for short durations. The resistor is packaged on 12 mm carrier tape, facilitating automated assembly processes.
RES, 44R2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 44R2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH9074 |
| Product Name | Res, 44R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 44.2 ohms |