Welwyn Components, Ltd. Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-41R2MT1

Description
RES, 41R2, 20%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41R2, 20%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1454
Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1454
RES, 41R2, 20%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 20%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6380
Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6380
RES, 41R2, 20%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 20%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1454
Product Name Res, 41R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details