Welwyn Components, Ltd. Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-41R2KT3

Description
RES, 41R2, 10%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41R2, 10%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6715
Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6715
RES, 41R2, 10%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 10%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9053
Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9053
RES, 41R2, 10%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 10%, 0.75W, 2010, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6715
Product Name Res, 41R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details