Welwyn Components, Ltd. Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-40R2MT3

Description
RES, 40R2, 20%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 40R2, 20%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1449
Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1449
RES, 40R2, 20%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40R2, 20%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1447
Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1447
RES, 40R2, 20%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40R2, 20%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1449
Product Name Res, 40R2, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details