Welwyn Components, Ltd. Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-40R2JT1

Description
RES, 40R2, 5%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 40R2, 5%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8986
Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8986
RES, 40R2, 5%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40R2, 5%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0332
Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0332
RES, 40R2, 5%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40R2, 5%, 0.75W, 2010, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8986
Product Name Res, 40R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details