Welwyn Components, Ltd. Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3R92KT3

Description
RES, 3R92, 10%, 0.75W, 2010, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R92, 10%, 0.75W, 2010, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5182
Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5182
RES, 3R92, 10%, 0.75W, 2010, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R92, 10%, 0.75W, 2010, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5181
Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5181
RES, 3R92, 10%, 0.75W, 2010, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R92, 10%, 0.75W, 2010, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5182
Product Name Res, 3R92, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers