Welwyn Components, Ltd. Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3R48MT3

Description
RES, 3R48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8958
Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8958
RES, 3R48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8747
Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8747
RES, 3R48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8958
Product Name Res, 3R48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details