Welwyn Components, Ltd. Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3R3MT1

Description
RES, 3R3, 20%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, 20%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6421
Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6421
RES, 3R3, 20%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 20%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1347
Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1347
RES, 3R3, 20%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 20%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6421
Product Name Res, 3R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details