Welwyn Components, Ltd. Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3R3JT3

Description
RES, 3R3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1355
Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1355
RES, 3R3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2074
Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2074
RES, 3R3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1355
Product Name Res, 3R3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details