Welwyn Components, Ltd. Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3R01JT1

Description
RES, 3R01, 5%, 0.75W, 2010, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R01, 5%, 0.75W, 2010, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3745
Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3745
RES, 3R01, 5%, 0.75W, 2010, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R01, 5%, 0.75W, 2010, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0818
Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0818
RES, 3R01, 5%, 0.75W, 2010, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R01, 5%, 0.75W, 2010, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3745
Product Name Res, 3R01, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers